Standard Abrasives 875266 FB58 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-36745 |
| Product Name | Standard Abrasives 875266 FB58 A/O Aluminum Oxide AO Flap Brush - 1 in Face Width - 8 in Diameter - 3 in Center Hole - 23-11 - 36745 |
| Specific Product Type / Shape | Flapwheel |