Standard Abrasives 875012 FB180 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-36709 |
| Product Name | Standard Abrasives 875012 FB180 A/O Aluminum Oxide AO Flap Brush - 1 in Face Width - 12 in Diameter - 5 in Center Hole - 15-87 - 36709 |
| Specific Product Type / Shape | Flapwheel |