3M Standard Abrasives 875022 FB126 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 8 in Diameter - 3 in Center Hole - 15-87 - 36707 66000043076

Description
Standard Abrasives 875022 FB126 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in.
Description
Standard Abrasives 875022 FB126 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 875022 FB126 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 8 in Diameter - 3 in Center Hole - 15-87 - 36707 - 051115-36707 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 875022 FB126 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 8 in Diameter - 3 in Center Hole - 15-87 - 36707
051115-36707
Standard Abrasives 875022 FB126 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 8 in Diameter - 3 in Center Hole - 15-87 - 36707 051115-36707
Standard Abrasives 875022 FB126 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in.

Standard Abrasives 875022 FB126 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-36707
Product Name Standard Abrasives 875022 FB126 A/O Aluminum Oxide AO Flap Brush - 2 in Face Width - 8 in Diameter - 3 in Center Hole - 15-87 - 36707
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Paint Brushes - 2878107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Barrel Brushes -  - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
ProSeal Brush - D45XCLA20PC - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details