Standard Abrasives 875278 FB96 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap brush can be run at a maximum speed of 2500 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-36664 |
| Product Name | Standard Abrasives 875278 FB96 A/O Aluminum Oxide AO Flap Brush - 3 in Face Width - 12 in Diameter - 5 in Center Hole - 20-71 - 36664 |
| Specific Product Type / Shape | Flapwheel |