3M Standard Abrasives 726004 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36634 66000042342

Description
Standard Abrasives 726004 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 80. The precision cartridge roll has a length of 2 1/2 in.
Description
Standard Abrasives 726004 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 80. The precision cartridge roll has a length of 2 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 726004 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36634 - 051115-36634 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 726004 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36634
051115-36634
Standard Abrasives 726004 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36634 051115-36634
Standard Abrasives 726004 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 80. The precision cartridge roll has a length of 2 1/2 in.

Standard Abrasives 726004 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 80. The precision cartridge roll has a length of 2 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-36634
Product Name Standard Abrasives 726004 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36634
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton WallSand SC Medium Grit Paper Cut Sheet - 7660702299 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Silicon Carbide
Grit Size 120
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hook & Loop Abrasive Paper, 6" Round (8 Holes) - 794609-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details