3M Standard Abrasives 726000 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 60 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36632 66000042326

Description
Standard Abrasives 726000 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 60. The precision cartridge roll has a length of 2 1/2 in.
Description
Standard Abrasives 726000 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 60. The precision cartridge roll has a length of 2 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 726000 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 60 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36632 - 051115-36632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 726000 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 60 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36632
051115-36632
Standard Abrasives 726000 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 60 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36632 051115-36632
Standard Abrasives 726000 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 60. The precision cartridge roll has a length of 2 1/2 in.

Standard Abrasives 726000 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 60. The precision cartridge roll has a length of 2 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-36632
Product Name Standard Abrasives 726000 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 60 Grit - 2 1/2 in Length - 1 in Diameter - 1/4 in Center Hole - 36632
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand AO Fine Cloth Sheet - 07660768315 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Metalworking; MRO or Welding
Backing / Base Cloth; Light Cotton
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Mesh Screens - X1593D - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 24.00 inch (610 mm)
Width 12.00 inch (305 mm)
View Details
Nylon Hand Pads - NS744 Series - DME Company
Specs
Product Type Roll or Tape (optional feature)
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
View Details