3M Standard Abrasives 726007 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 13/16 in Diameter - 1/4 in Center Hole - 36627 66000042276

Description
Standard Abrasives 726007 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 13/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 80. The precision cartridge roll has a length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives precision cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 726007 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 13/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 80. The precision cartridge roll has a length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives precision cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 726007 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 13/16 in Diameter - 1/4 in Center Hole - 36627 - 051115-36627 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 726007 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 13/16 in Diameter - 1/4 in Center Hole - 36627
051115-36627
Standard Abrasives 726007 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 13/16 in Diameter - 1/4 in Center Hole - 36627 051115-36627
Standard Abrasives 726007 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 13/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 80. The precision cartridge roll has a length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives precision cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 726007 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 13/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 80. The precision cartridge roll has a length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives precision cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-36627
Product Name Standard Abrasives 726007 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 80 Grit - 2 1/2 in Length - 13/16 in Diameter - 1/4 in Center Hole - 36627
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Black Ice™ Waterproof T402 Paper; - 66261139378 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Nylon Hand Pads - NS744 Series - DME Company
Specs
Product Type Roll or Tape (optional feature)
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
View Details
Abrasive Paper, 4-1/2" x 11" - 742504-3-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 150
View Details