3M Standard Abrasives 885747 FE A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 132 in Length - 36488 66000040882

Description
Standard Abrasives 885747 FE sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3 in wide by 132 in long.
Description
Standard Abrasives 885747 FE sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 885747 FE A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 132 in Length - 36488 - 051115-36488 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 885747 FE A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 132 in Length - 36488
051115-36488
Standard Abrasives 885747 FE A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 132 in Length - 36488 051115-36488
Standard Abrasives 885747 FE sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3 in wide by 132 in long.

Standard Abrasives 885747 FE sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-36488
Product Name Standard Abrasives 885747 FE A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 132 in Length - 36488
Belt Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794982 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 24.0 inch (610 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66261017288 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
PTX Ceramic Grinding Belt Sleeve - 42480 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts, 3/8" x 21" - A-34453-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details