3M Standard Abrasives 885106 FE A/O Aluminum Oxide AO Sanding Belt - 3/4 in Width x 20 1/2 in Length - 36452 66000040528

Description
Standard Abrasives 885106 FE sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3/4 in wide by 20 1/2 in long.
Description
Standard Abrasives 885106 FE sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3/4 in wide by 20 1/2 in long.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 885106 FE A/O Aluminum Oxide AO Sanding Belt - 3/4 in Width x 20 1/2 in Length - 36452 - 051115-36452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 885106 FE A/O Aluminum Oxide AO Sanding Belt - 3/4 in Width x 20 1/2 in Length - 36452
051115-36452
Standard Abrasives 885106 FE A/O Aluminum Oxide AO Sanding Belt - 3/4 in Width x 20 1/2 in Length - 36452 051115-36452
Standard Abrasives 885106 FE sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3/4 in wide by 20 1/2 in long.

Standard Abrasives 885106 FE sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3/4 in wide by 20 1/2 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-36452
Product Name Standard Abrasives 885106 FE A/O Aluminum Oxide AO Sanding Belt - 3/4 in Width x 20 1/2 in Length - 36452
Belt Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795017 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66261017507 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Aluminum Carbide Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
Length 36.0 inch (914 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 10.30 inch (262 mm)
Length 10.3 inch (262 mm)
View Details