3M Standard Abrasives 888004 RC A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 10 11/16 in Length - 36441 66000040411

Description
Standard Abrasives 888004 RC sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3 in wide by 10 11/16 in long.
Description
Standard Abrasives 888004 RC sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3 in wide by 10 11/16 in long.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 888004 RC A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 10 11/16 in Length - 36441 - 051115-36441 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 888004 RC A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 10 11/16 in Length - 36441
051115-36441
Standard Abrasives 888004 RC A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 10 11/16 in Length - 36441 051115-36441
Standard Abrasives 888004 RC sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3 in wide by 10 11/16 in long.

Standard Abrasives 888004 RC sanding belt uses A/O aluminum oxide AO as the abrasive material. This particular Standard Abrasives sanding belt is 3 in wide by 10 11/16 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-36441
Product Name Standard Abrasives 888004 RC A/O Aluminum Oxide AO Sanding Belt - 3 in Width x 10 11/16 in Length - 36441
Belt Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Fine Surface Conditioning Belt - 66623333443 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2795114 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1-1/8" x 21" - 742337-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - ARKFEO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; F Weight Paper
Type Aluminum Oxide
Grit Size 40 to 100 # or Microns
View Details