3M Standard Abrasives Buff and Blend 849130 GP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 36061 66000036617

Description
Standard Abrasives Buff and Blend 849130 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36061 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.
Description
Standard Abrasives Buff and Blend 849130 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36061 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 849130 GP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 36061 - 051115-36061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 849130 GP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 36061
051115-36061
Standard Abrasives Buff and Blend 849130 GP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 36061 051115-36061
Standard Abrasives Buff and Blend 849130 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36061 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Standard Abrasives Buff and Blend 849130 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36061 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36061
Product Name Standard Abrasives Buff and Blend 849130 GP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 36061
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.875 inch (22.23 mm)
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461155 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
5 Tiger Angled (Radial) Ceramic Flap Disc 60C 5/8-11 Nut - 51322 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details
Abrasive Discs - 215515 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details