3M Standard Abrasives Buff and Blend 849128 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 36059 66000036591

Description
Standard Abrasives Buff and Blend 849128 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36059 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.
Description
Standard Abrasives Buff and Blend 849128 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36059 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 849128 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 36059 - 051115-36059 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 849128 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 36059
051115-36059
Standard Abrasives Buff and Blend 849128 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 36059 051115-36059
Standard Abrasives Buff and Blend 849128 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36059 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Standard Abrasives Buff and Blend 849128 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36059 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36059
Product Name Standard Abrasives Buff and Blend 849128 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 36059
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton AO Medium Grit TR (Type III) Quick-Change Fiber Disc - 07660702399 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting QuickChange
View Details
Resin Fiber Disc - 794074-8 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Finishing Sanding Discs - TWIST COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details