3M Standard Abrasives Buff and Blend 846708 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 3/4 in Center Hole - 36048 66000036484

Description
Standard Abrasives Buff and Blend 846708 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36048 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.
Description
Standard Abrasives Buff and Blend 846708 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36048 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 846708 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 3/4 in Center Hole - 36048 - 051115-36048 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 846708 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 3/4 in Center Hole - 36048
051115-36048
Standard Abrasives Buff and Blend 846708 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 3/4 in Center Hole - 36048 051115-36048
Standard Abrasives Buff and Blend 846708 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36048 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Standard Abrasives Buff and Blend 846708 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36048 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36048
Product Name Standard Abrasives Buff and Blend 846708 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 6 in Diameter - 3/4 in Center Hole - 36048
Bore / Shank 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Masonry A Type 01/41 Circular Saw Cut-Off Wheel - 07660789010 - 07660789010 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 8.00 inch (203 mm)
Type Aluminum Oxide
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details