3M Standard Abrasives Buff and Blend 840707 GP S/C Silicon Carbide SC Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 36042 66000036427

Description
Standard Abrasives Buff and Blend 840707 GP deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36042 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.
Description
Standard Abrasives Buff and Blend 840707 GP deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36042 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840707 GP S/C Silicon Carbide SC Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 36042 - 051115-36042 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840707 GP S/C Silicon Carbide SC Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 36042
051115-36042
Standard Abrasives Buff and Blend 840707 GP S/C Silicon Carbide SC Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 36042 051115-36042
Standard Abrasives Buff and Blend 840707 GP deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36042 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Standard Abrasives Buff and Blend 840707 GP deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36042 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36042
Product Name Standard Abrasives Buff and Blend 840707 GP S/C Silicon Carbide SC Deburring Disc - Very Fine Grade - 6 in Diameter - 1/2 in Center Hole - 36042
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506177 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Surface Finishing Sanding Discs - TWIST COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details