3M Standard Abrasives Buff and Blend 840809 GP A/O Aluminum Oxide AO Deburring Disc - Fine Grade - 7 in Diameter - 1/2 in Center Hole - 36034 66000036344

Description
Standard Abrasives Buff and Blend 840809 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36034 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives Buff and Blend 840809 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36034 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840809 GP A/O Aluminum Oxide AO Deburring Disc - Fine Grade - 7 in Diameter - 1/2 in Center Hole - 36034 - 051115-36034 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840809 GP A/O Aluminum Oxide AO Deburring Disc - Fine Grade - 7 in Diameter - 1/2 in Center Hole - 36034
051115-36034
Standard Abrasives Buff and Blend 840809 GP A/O Aluminum Oxide AO Deburring Disc - Fine Grade - 7 in Diameter - 1/2 in Center Hole - 36034 051115-36034
Standard Abrasives Buff and Blend 840809 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36034 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3000 RPMs.

Standard Abrasives Buff and Blend 840809 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36034 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36034
Product Name Standard Abrasives Buff and Blend 840809 GP A/O Aluminum Oxide AO Deburring Disc - Fine Grade - 7 in Diameter - 1/2 in Center Hole - 36034
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton DrillSand AO Coarse Paper Slotted Disc - 07660702496 - 07660702496 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794071-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Cleaning Discs for Velcro Systems - QUICK-STEP FX™ - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
View Details