3M Standard Abrasives Buff and Blend 840608 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 5 in Diameter - 1/2 in Center Hole - 36031 66000036310

Description
Standard Abrasives Buff and Blend 840608 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36031 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 4000 RPMs.
Description
Standard Abrasives Buff and Blend 840608 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36031 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840608 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 5 in Diameter - 1/2 in Center Hole - 36031 - 051115-36031 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840608 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 5 in Diameter - 1/2 in Center Hole - 36031
051115-36031
Standard Abrasives Buff and Blend 840608 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 5 in Diameter - 1/2 in Center Hole - 36031 051115-36031
Standard Abrasives Buff and Blend 840608 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36031 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 4000 RPMs.

Standard Abrasives Buff and Blend 840608 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36031 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36031
Product Name Standard Abrasives Buff and Blend 840608 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 5 in Diameter - 1/2 in Center Hole - 36031
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 36 # or Microns
View Details
Norton NorZon Plus RightCut 5SGZ Type 01/41 Right Angle Cut-Off Wheel - 66252842008 - 66252842008 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 6.00 inch (152 mm)
Type Ceramic
View Details
Resin Fiber Disc - 742091-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details