3M Standard Abrasives Buff and Blend 869130 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 35998 66000035981

Description
Standard Abrasives Buff and Blend 869130 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35998 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.
Description
Standard Abrasives Buff and Blend 869130 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35998 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 869130 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 35998 - 051115-35998 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 869130 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 35998
051115-35998
Standard Abrasives Buff and Blend 869130 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 35998 051115-35998
Standard Abrasives Buff and Blend 869130 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35998 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Standard Abrasives Buff and Blend 869130 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35998 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35998
Product Name Standard Abrasives Buff and Blend 869130 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - 35998
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Course Surface Conditioning Disc - 08834167644 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 2795144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
4-1/2" x 7/8" 40 Grit Zirconia T29 Flap Disc - DWA8206 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
Type Diamond
View Details