Standard Abrasives Buff and Blend 818910 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35981 having a medium grade.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051115-35981 |
| Product Name | Standard Abrasives Buff and Blend 818910 HS A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 8 in Diameter - 1 in Center Hole - 35981 |
| Bore / Shank | 1.000 inch (25.4 mm) |