3M Standard Abrasives Buff and Blend 865110 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 10 in Diameter - 5/8 in Center Hole - 35973 66000035734

Description
Standard Abrasives Buff and Blend 865110 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35973 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.
Description
Standard Abrasives Buff and Blend 865110 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35973 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 865110 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 10 in Diameter - 5/8 in Center Hole - 35973 - 051115-35973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 865110 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 10 in Diameter - 5/8 in Center Hole - 35973
051115-35973
Standard Abrasives Buff and Blend 865110 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 10 in Diameter - 5/8 in Center Hole - 35973 051115-35973
Standard Abrasives Buff and Blend 865110 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35973 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.

Standard Abrasives Buff and Blend 865110 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35973 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35973
Product Name Standard Abrasives Buff and Blend 865110 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 10 in Diameter - 5/8 in Center Hole - 35973
Bore / Shank 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 50 # or Microns
View Details
Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506220 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
EP Diamond Disc - DKGF5811530 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Plastics or Composites; Fiberglass
Mounting Handheld
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Discs - 215759 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 10 # or Microns
View Details