3M Standard Abrasives Buff and Blend 814007 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 2 in Diameter - 1/4 in Center Hole - 35963 66000035635

Description
Standard Abrasives Buff and Blend 814007 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35963 having a medium grade.
Description
Standard Abrasives Buff and Blend 814007 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35963 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 814007 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 2 in Diameter - 1/4 in Center Hole - 35963 - 051115-35963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 814007 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 2 in Diameter - 1/4 in Center Hole - 35963
051115-35963
Standard Abrasives Buff and Blend 814007 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 2 in Diameter - 1/4 in Center Hole - 35963 051115-35963
Standard Abrasives Buff and Blend 814007 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35963 having a medium grade.

Standard Abrasives Buff and Blend 814007 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35963 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35963
Product Name Standard Abrasives Buff and Blend 814007 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 2 in Diameter - 1/4 in Center Hole - 35963
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 27 - 66254461215 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Wheels - 1895740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Abrasive Discs - 215818 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details