3M Standard Abrasives Buff and Blend 864010 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 1 1/2 in Diameter - 35939 66000035395

Description
Standard Abrasives Buff and Blend 864010 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35939 having a very fine grade.
Description
Standard Abrasives Buff and Blend 864010 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35939 having a very fine grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 864010 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 1 1/2 in Diameter - 35939 - 051115-35939 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 864010 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 1 1/2 in Diameter - 35939
051115-35939
Standard Abrasives Buff and Blend 864010 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 1 1/2 in Diameter - 35939 051115-35939
Standard Abrasives Buff and Blend 864010 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35939 having a very fine grade.

Standard Abrasives Buff and Blend 864010 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35939 having a very fine grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35939
Product Name Standard Abrasives Buff and Blend 864010 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 1 1/2 in Diameter - 35939
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 50 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642536156 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
4-1/2
Specs
Disc / Backing Type Nonwoven
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
7" x 5/8"-11 40 Grit Zirconia T29 Flap Disc - DWA8216H - DEWALT Industrial Tool Co.
Specs
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details