Standard Abrasives Buff and Blend 859908 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35938 having a very fine grade.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051115-35938 |
| Product Name | Standard Abrasives Buff and Blend 859908 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1 1/4 in Center Hole - 35938 |
| Bore / Shank | 1.250 inch (31.75 mm) |