3M Standard Abrasives Buff and Blend 850108 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 35936 66000035361

Description
Standard Abrasives Buff and Blend 850108 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35936 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.
Description
Standard Abrasives Buff and Blend 850108 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35936 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 850108 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 35936 - 051115-35936 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 850108 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 35936
051115-35936
Standard Abrasives Buff and Blend 850108 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 35936 051115-35936
Standard Abrasives Buff and Blend 850108 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35936 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.

Standard Abrasives Buff and Blend 850108 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35936 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35936
Product Name Standard Abrasives Buff and Blend 850108 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 35936
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 148057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 1 # or Microns
View Details
Norton SG Blaze Flexible Speed-Lok TS - 63642595452 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Female Quick Change
View Details
Resin Fiber Disc - 794073-0 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details