3M Standard Abrasives 840901 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - 35921 66000035213

Description
Standard Abrasives 840901 deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35921 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives 840901 deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35921 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840901 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - 35921 - 051115-35921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840901 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - 35921
051115-35921
Standard Abrasives 840901 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - 35921 051115-35921
Standard Abrasives 840901 deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35921 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3000 RPMs.

Standard Abrasives 840901 deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35921 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35921
Product Name Standard Abrasives 840901 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - 35921
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642536159 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1887141 - RS Components, Ltd.
Specs
Outer / OD 11.81 inch (300 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details