3M Standard Abrasives 843402 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 4 in Diameter - 1/4 in Center Hole - 35914 66000035148

Description
Standard Abrasives 843402 deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35914 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 843402 deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35914 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843402 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 4 in Diameter - 1/4 in Center Hole - 35914 - 051115-35914 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843402 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 4 in Diameter - 1/4 in Center Hole - 35914
051115-35914
Standard Abrasives 843402 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 4 in Diameter - 1/4 in Center Hole - 35914 051115-35914
Standard Abrasives 843402 deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35914 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 843402 deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35914 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35914
Product Name Standard Abrasives 843402 S/C Silicon Carbide SC Deburring Disc - Coarse Grade - 4 in Diameter - 1/4 in Center Hole - 35914
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Course Surface Conditioning Disc - 05539520420 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 2795178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Surface Conditioning Discs - HDH50C - Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth; Nonwoven
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 5.00 inch (127 mm)
View Details
Sanding Discs for Metalworking - EKASTORM - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C-Weight paper backing
Type Aluminum Oxide
Grit Size 80 to 600 # or Microns
View Details