3M Standard Abrasives Buff and Blend 876910 AP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 8 in Diameter - 3/4 in Center Hole - 35912 66000035122

Description
Standard Abrasives Buff and Blend 876910 AP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35912 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.
Description
Standard Abrasives Buff and Blend 876910 AP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35912 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 876910 AP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 8 in Diameter - 3/4 in Center Hole - 35912 - 051115-35912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 876910 AP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 8 in Diameter - 3/4 in Center Hole - 35912
051115-35912
Standard Abrasives Buff and Blend 876910 AP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 8 in Diameter - 3/4 in Center Hole - 35912 051115-35912
Standard Abrasives Buff and Blend 876910 AP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35912 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.

Standard Abrasives Buff and Blend 876910 AP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35912 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35912
Product Name Standard Abrasives Buff and Blend 876910 AP A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 8 in Diameter - 3/4 in Center Hole - 35912
Bore / Shank 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1757103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.00 inch (50.8 mm)
Grit Size 60 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461202 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742069-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs - TWIST™ TOPCUT - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details