3M Standard Abrasives EP 830041 S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 12 in Width x 30 ft Length - 35905 66000035056

Description
Standard Abrasives EP 830041 deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 12 in and length of 30 ft.
Description
Standard Abrasives EP 830041 deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 12 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives EP 830041 S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 12 in Width x 30 ft Length - 35905 - 051115-35905 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives EP 830041 S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 12 in Width x 30 ft Length - 35905
051115-35905
Standard Abrasives EP 830041 S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 12 in Width x 30 ft Length - 35905 051115-35905
Standard Abrasives EP 830041 deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 12 in and length of 30 ft.

Standard Abrasives EP 830041 deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 12 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35905
Product Name Standard Abrasives EP 830041 S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 12 in Width x 30 ft Length - 35905
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve H290 AO Coarse Grit Paper PSA File Strip - 63642506196 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 80
View Details
Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .030
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details