3M Standard Abrasives GP 830004 A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 1 1/2 in Width x 30 ft Length - 35896 66000034968

Description
Standard Abrasives GP 830004 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 1 1/2 in and length of 30 ft.
Description
Standard Abrasives GP 830004 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 1 1/2 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives GP 830004 A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 1 1/2 in Width x 30 ft Length - 35896 - 051115-35896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives GP 830004 A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 1 1/2 in Width x 30 ft Length - 35896
051115-35896
Standard Abrasives GP 830004 A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 1 1/2 in Width x 30 ft Length - 35896 051115-35896
Standard Abrasives GP 830004 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 1 1/2 in and length of 30 ft.

Standard Abrasives GP 830004 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 1 1/2 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35896
Product Name Standard Abrasives GP 830004 A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 1 1/2 in Width x 30 ft Length - 35896
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Blue-Bak Waterproof™ T414 Paper - 66261139361* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60 to 180
View Details