3M Standard Abrasives EP 830126 A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 12 in Width x 40 yd Length - 35891 66000034919

Description
Standard Abrasives EP 830126 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 yd.
Description
Standard Abrasives EP 830126 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 yd.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives EP 830126 A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 12 in Width x 40 yd Length - 35891 - 051115-35891 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives EP 830126 A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 12 in Width x 40 yd Length - 35891
051115-35891
Standard Abrasives EP 830126 A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 12 in Width x 40 yd Length - 35891 051115-35891
Standard Abrasives EP 830126 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 yd.

Standard Abrasives EP 830126 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 yd.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35891
Product Name Standard Abrasives EP 830126 A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 12 in Width x 40 yd Length - 35891
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Norton Adalox AO Medium Grit Paper Sheet - 7660700160 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Aluminum Oxide
Grit Size 100
View Details
Abrasive Paper, 3-5/8" x 9" - 742508-5-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 150
View Details