3M Standard Abrasives Buff and Blend 830122 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 12 in Width x 40 ft Length - 35890 66000034901

Description
Standard Abrasives Buff and Blend 830122 EP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 ft.
Description
Standard Abrasives Buff and Blend 830122 EP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 830122 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 12 in Width x 40 ft Length - 35890 - 051115-35890 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 830122 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 12 in Width x 40 ft Length - 35890
051115-35890
Standard Abrasives Buff and Blend 830122 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 12 in Width x 40 ft Length - 35890 051115-35890
Standard Abrasives Buff and Blend 830122 EP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 ft.

Standard Abrasives Buff and Blend 830122 EP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35890
Product Name Standard Abrasives Buff and Blend 830122 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 12 in Width x 40 ft Length - 35890
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Screen-Bak® Durite® Q421 Roll - 66261107275 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive; Drywall
Backing / Base Screen
View Details
Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details