3M Standard Abrasives EP 830121 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 in Width x 40 yd Length - 35889 66000034893

Description
Standard Abrasives EP 830121 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 yd.
Description
Standard Abrasives EP 830121 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 yd.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives EP 830121 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 in Width x 40 yd Length - 35889 - 051115-35889 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives EP 830121 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 in Width x 40 yd Length - 35889
051115-35889
Standard Abrasives EP 830121 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 in Width x 40 yd Length - 35889 051115-35889
Standard Abrasives EP 830121 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 yd.

Standard Abrasives EP 830121 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 in and length of 40 yd.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35889
Product Name Standard Abrasives EP 830121 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 in Width x 40 yd Length - 35889
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Fine Grit Paper Sheet - 07660702627 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 150
View Details