3M Standard Abrasives Buff and Blend 830118 EP S/C Silicon Carbide SC Deburring Roll - Medium Grade - 6 in Width x 30 ft Length - 35885 66000034851

Description
Standard Abrasives Buff and Blend 830118 EP deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 6 in and length of 30 ft.
Description
Standard Abrasives Buff and Blend 830118 EP deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 6 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 830118 EP S/C Silicon Carbide SC Deburring Roll - Medium Grade - 6 in Width x 30 ft Length - 35885 - 051115-35885 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 830118 EP S/C Silicon Carbide SC Deburring Roll - Medium Grade - 6 in Width x 30 ft Length - 35885
051115-35885
Standard Abrasives Buff and Blend 830118 EP S/C Silicon Carbide SC Deburring Roll - Medium Grade - 6 in Width x 30 ft Length - 35885 051115-35885
Standard Abrasives Buff and Blend 830118 EP deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 6 in and length of 30 ft.

Standard Abrasives Buff and Blend 830118 EP deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 6 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35885
Product Name Standard Abrasives Buff and Blend 830118 EP S/C Silicon Carbide SC Deburring Roll - Medium Grade - 6 in Width x 30 ft Length - 35885
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Roll - 66261126289 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details