3M Standard Abrasives Buff and Blend 830113 EP S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 4 in Width x 30 ft Length - 35880 66000034802

Description
Standard Abrasives Buff and Blend 830113 EP deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.
Description
Standard Abrasives Buff and Blend 830113 EP deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 830113 EP S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 4 in Width x 30 ft Length - 35880 - 051115-35880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 830113 EP S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 4 in Width x 30 ft Length - 35880
051115-35880
Standard Abrasives Buff and Blend 830113 EP S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 4 in Width x 30 ft Length - 35880 051115-35880
Standard Abrasives Buff and Blend 830113 EP deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Standard Abrasives Buff and Blend 830113 EP deburring roll uses S/C silicon carbide SC as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35880
Product Name Standard Abrasives Buff and Blend 830113 EP S/C Silicon Carbide SC Deburring Roll - Very Fine Grade - 4 in Width x 30 ft Length - 35880
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Medium Spiral Band - 66261146089 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Diamond-bead Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Diamond
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details