3M Standard Abrasives Buff and Blend 830107 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 4 in Width x 30 ft Length - 35878 66000034786

Description
Standard Abrasives Buff and Blend 830107 EP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.
Description
Standard Abrasives Buff and Blend 830107 EP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 830107 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 4 in Width x 30 ft Length - 35878 - 051115-35878 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 830107 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 4 in Width x 30 ft Length - 35878
051115-35878
Standard Abrasives Buff and Blend 830107 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 4 in Width x 30 ft Length - 35878 051115-35878
Standard Abrasives Buff and Blend 830107 EP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Standard Abrasives Buff and Blend 830107 EP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35878
Product Name Standard Abrasives Buff and Blend 830107 EP A/O Aluminum Oxide AO Deburring Roll - Fine Grade - 4 in Width x 30 ft Length - 35878
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Coarse Grit Paper Sheet - 7660747750 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Shop Rolls - R5605 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking
Features Closed
View Details
Round Cord - .055
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Crocus
View Details