3M Standard Abrasives Buff and Blend 830173 HS A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 8 in Width x 30 ft Length - 35873 66000034737

Description
Standard Abrasives Buff and Blend 830173 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 8 in and length of 30 ft.
Description
Standard Abrasives Buff and Blend 830173 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 8 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 830173 HS A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 8 in Width x 30 ft Length - 35873 - 051115-35873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 830173 HS A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 8 in Width x 30 ft Length - 35873
051115-35873
Standard Abrasives Buff and Blend 830173 HS A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 8 in Width x 30 ft Length - 35873 051115-35873
Standard Abrasives Buff and Blend 830173 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 8 in and length of 30 ft.

Standard Abrasives Buff and Blend 830173 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 8 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35873
Product Name Standard Abrasives Buff and Blend 830173 HS A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 8 in Width x 30 ft Length - 35873
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® Adalox® A290 Paper - 66261101124 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Waterproof Mesh Screen Rolls - R5868 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 360.00 inch (9144 mm)
View Details
Round Cord - .030
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details