3M Standard Abrasives Buff and Blend 830270 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 35869 66000034695

Description
Standard Abrasives Buff and Blend 830270 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.
Description
Standard Abrasives Buff and Blend 830270 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 830270 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 35869 - 051115-35869 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 830270 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 35869
051115-35869
Standard Abrasives Buff and Blend 830270 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 35869 051115-35869
Standard Abrasives Buff and Blend 830270 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Standard Abrasives Buff and Blend 830270 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35869
Product Name Standard Abrasives Buff and Blend 830270 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 35869
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
WoodSand Sheet Job Pack - 07660701582 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking
Backing / Base Paper
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details