3M Standard Abrasives Buff and Blend 880617 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35843 66000034430

Description
Standard Abrasives Buff and Blend 880617 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives Buff and Blend 880617 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 880617 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35843 - 051115-35843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 880617 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35843
051115-35843
Standard Abrasives Buff and Blend 880617 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35843 051115-35843
Standard Abrasives Buff and Blend 880617 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives Buff and Blend 880617 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35843
Product Name Standard Abrasives Buff and Blend 880617 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35843
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205870 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Norton Metal AO Coarse Grit Cross Pad - 66261132237 - Norton Abrasives
Specs
Width 2 inch (50.8 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Coarser filaments or grit sizes
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details