3M Standard Abrasives Buff and Blend 880616 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35841 66000034414

Description
Standard Abrasives Buff and Blend 880616 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives Buff and Blend 880616 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 880616 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35841 - 051115-35841 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 880616 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35841
051115-35841
Standard Abrasives Buff and Blend 880616 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35841 051115-35841
Standard Abrasives Buff and Blend 880616 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives Buff and Blend 880616 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35841
Product Name Standard Abrasives Buff and Blend 880616 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35841
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235767 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 240
View Details
Norton Metal AO Coarse Grit Cross Pad - 66261132234 - Norton Abrasives
Specs
Width 1.5 inch (38.1 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Coarser filaments or grit sizes
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Non-Woven Hand Pad, Heavy-Duty, AO - 51454 - Weiler Abrasives
Specs
Length 6 inch (152 mm)
Width 9 inch (229 mm)
Abrasive Type Aluminum Oxide
View Details