3M Standard Abrasives Buff and Blend 880417 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35838 66000034380

Description
Standard Abrasives Buff and Blend 880417 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives Buff and Blend 880417 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 880417 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35838 - 051115-35838 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 880417 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35838
051115-35838
Standard Abrasives Buff and Blend 880417 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35838 051115-35838
Standard Abrasives Buff and Blend 880417 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Standard Abrasives Buff and Blend 880417 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35838
Product Name Standard Abrasives Buff and Blend 880417 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35838
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 148055 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Merit AO Medium Grit Cross Pad - 8834182148 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Non-Woven Hand Pad, Economy, General Purpose, AO - 51460 - Weiler Abrasives
Specs
Length 6 inch (152 mm)
Width 9 inch (229 mm)
Abrasive Type Aluminum Oxide
View Details