3M Standard Abrasives Buff and Blend 880486 HS-F A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35836 66000034364

Description
Standard Abrasives Buff and Blend 880486 HS-F buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives Buff and Blend 880486 HS-F buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 880486 HS-F A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35836 - 051115-35836 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 880486 HS-F A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35836
051115-35836
Standard Abrasives Buff and Blend 880486 HS-F A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35836 051115-35836
Standard Abrasives Buff and Blend 880486 HS-F buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Standard Abrasives Buff and Blend 880486 HS-F buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35836
Product Name Standard Abrasives Buff and Blend 880486 HS-F A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35836
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Small Area General Purpose Sponge - 07660749505 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2794867 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details