3M Standard Abrasives Buff and Blend 880573 HS A/O Aluminum Oxide AO Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35832 66000034323

Description
Standard Abrasives Buff and Blend 880573 HS buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a very fine abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives Buff and Blend 880573 HS buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a very fine abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 880573 HS A/O Aluminum Oxide AO Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35832 - 051115-35832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 880573 HS A/O Aluminum Oxide AO Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35832
051115-35832
Standard Abrasives Buff and Blend 880573 HS A/O Aluminum Oxide AO Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35832 051115-35832
Standard Abrasives Buff and Blend 880573 HS buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a very fine abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Standard Abrasives Buff and Blend 880573 HS buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The wheel itself has a very fine abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35832
Product Name Standard Abrasives Buff and Blend 880573 HS A/O Aluminum Oxide AO Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 35832
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Cross Pad - 66261194508 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2795111 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details