3M Standard Abrasives 892155 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35693 66000032939

Description
Standard Abrasives 892155 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives 892155 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 892155 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35693 - 051115-35693 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 892155 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35693
051115-35693
Standard Abrasives 892155 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35693 051115-35693
Standard Abrasives 892155 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 10000 RPMs.

Standard Abrasives 892155 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35693
Product Name Standard Abrasives 892155 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35693
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Gemini XXL A Type 27 Grinding and Cutting Wheel - 66252835581 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-3 - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details