3M Standard Abrasives 892149 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1 in - 35689 66000032897

Description
Standard Abrasives 892149 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 892149 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 892149 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1 in - 35689 - 051115-35689 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 892149 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1 in - 35689
051115-35689
Standard Abrasives 892149 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1 in - 35689 051115-35689
Standard Abrasives 892149 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 892149 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35689
Product Name Standard Abrasives 892149 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1 in - 35689
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® - 66243529748 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5150 - Flexovit USA, Inc.
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
Ultra high Removal Grinding Wheels - XCAVATOR™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details