3M Standard Abrasives 891108 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35685 66000032855

Description
Standard Abrasives 891108 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 891108 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891108 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35685 - 051115-35685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891108 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35685
051115-35685
Standard Abrasives 891108 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35685 051115-35685
Standard Abrasives 891108 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 891108 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35685
Product Name Standard Abrasives 891108 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35685
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
W176 Pacesetter® Point A80-HBF3 - 61463622654 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741416-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details