3M Standard Abrasives 892107 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35684 66000032848

Description
Standard Abrasives 892107 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 892107 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 892107 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35684 - 051115-35684 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 892107 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35684
051115-35684
Standard Abrasives 892107 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35684 051115-35684
Standard Abrasives 892107 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 892107 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35684
Product Name Standard Abrasives 892107 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35684
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Norpor® 3SGR46-HVP2 Vitrified Wheel - 66252916211 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-3 - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details