3M Standard Abrasives 881173 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35645 66000032459

Description
Standard Abrasives 881173 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 881173 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881173 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35645 - 051115-35645 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881173 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35645
051115-35645
Standard Abrasives 881173 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35645 051115-35645
Standard Abrasives 881173 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 881173 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35645
Product Name Standard Abrasives 881173 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35645
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843199 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Straight Grinding Wheel - 49-94-5730 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details