3M Standard Abrasives 890261 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35644 66000032442

Description
Standard Abrasives 890261 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 890261 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890261 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35644 - 051115-35644 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890261 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35644
051115-35644
Standard Abrasives 890261 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35644 051115-35644
Standard Abrasives 890261 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 890261 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35644
Product Name Standard Abrasives 890261 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35644
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal RightCut A Type 27/42 Cutting Wheel - 66252842015 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A8446 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Blending and Grinding Finishing Wheels - BLENDEX U™ Wheels - Walter Surface Technologies
Specs
Outer Diameter 3 to 6 inch (76.2 to 152 mm)
Thickness 0.2500 to 1 inch (6.35 to 25.4 mm)
Bore / Shank 0.3750 to 1 inch (9.52 to 25.4 mm)
View Details