3M Standard Abrasives 890294 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35639 66000032392

Description
Standard Abrasives 890294 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 890294 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890294 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35639 - 051115-35639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890294 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35639
051115-35639
Standard Abrasives 890294 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35639 051115-35639
Standard Abrasives 890294 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 890294 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35639
Product Name Standard Abrasives 890294 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35639
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843185 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Resin Cupstones.  Good - High Performance - N4250 - Flexovit USA, Inc.
Specs
Type FlaringCup
Outer Diameter 4 inch (102 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details