3M Standard Abrasives 882157 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35636 66000032368

Description
Standard Abrasives 882157 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 882157 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882157 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35636 - 051115-35636 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882157 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35636
051115-35636
Standard Abrasives 882157 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35636 051115-35636
Standard Abrasives 882157 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 882157 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35636
Product Name Standard Abrasives 882157 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35636
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843240 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
9
Specs
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details