3M Standard Abrasives 882142 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35625 66000032251

Description
Standard Abrasives 882142 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 882142 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882142 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35625 - 051115-35625 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882142 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35625
051115-35625
Standard Abrasives 882142 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35625 051115-35625
Standard Abrasives 882142 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 882142 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35625
Product Name Standard Abrasives 882142 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35625
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Norton NorZon Plus RightCut 5SGZ Type 01/41 Right Angle Cut-Off Wheel - 66252830731 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 5 inch (127 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741415-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details